Status: | Unknown |
---|---|
Series: | BU-108 Series |
RoHS: | Unknown |
Prices starting from US$7.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.25
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.79
|
132
in stock
|
Buy Now | |
element14
from US$8.64
|
22
in stock
|
Buy Now | |
Farnell
from US$9.58
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$7.05
|
7
in stock
|
Buy Now | |
RS Americas
from US$7.98
|
-
|
Buy Now | |
Distrelec
from US$8.29
|
-
|
Buy Now |
Connector Type | Kelvin Clip |
---|---|
Current Rating | 50A |
Jaw Opening Max | 32mm |
Insulator Colour | Red |
Product Range | BU-108 Series |
Kelvin crocodile clip | Transfer Multisort Elektronik |
KELVIN CLIP, 32MM, RED, 50A | element14 |
Kelvin Battery Clip, 32Mm, 50A, Red | Newark Electronics |
Kelvin batter clip red | RS |
Battery Clip, Insulated, Kelvin, Brass,50 Amps, Red | Mueller BU-108K-2 | RS Americas |
Mueller Electric Co Battery Clip, Red, 50A | Distrelec |
Where can I find additional details, specifications and documents for a BU-108K-2?
Additional datasheets, footprints and schematics for BU-108K-2 are listed on our Part Details page. You can also find images and similar parts to BU-108K-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-108K-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-108K-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-108K-2 fall under?
The BU-108K-2 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-108K-2 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-108K-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-108K-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-108K-2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for BU-108K-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-108K-2 often in real-time on the comparison pages.
What if I can't find stock of BU-108K-2?
You can fill out our help required form which you can use to request a quote for BU-108K-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.