Status: | Unknown |
---|---|
Series: | BU-108 Series |
RoHS: | Unknown |
Prices starting from US$7.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.33
|
16
in stock
|
Buy Now | |
element14
from US$8.39
|
22
in stock
|
Buy Now | |
Farnell
from US$9.58
|
22
in stock
|
Buy Now | |
Distrelec
from US$7.40
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$7.05
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.96
|
5
in stock
|
Buy Now | |
RS Americas
from US$7.98
|
2
in stock
|
Buy Now |
Connector Type | Kelvin Clip |
---|---|
Current Rating | 50A |
Jaw Opening Max | 32mm |
Insulator Colour | Black |
Product Range | BU-108 Series |
KELVIN CLIP, 32MM, BLACK, 50A | element14 |
Mueller Electric Co Battery Clip 50A Brass 32mm Black | Distrelec |
Kelvin batter clip black | RS |
Kelvin Battery Clip, 32Mm, 50A, Black | Newark Electronics |
Kelvin crocodile clip | Transfer Multisort Elektronik |
Battery Clip, Insulated, Kelvin, Brass,50 Amps, Black | Mueller BU-108K-0 | RS Americas |
Where can I find additional details, specifications and documents for a BU-108K-0?
Additional datasheets, footprints and schematics for BU-108K-0 are listed on our Part Details page. You can also find images and similar parts to BU-108K-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-108K-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-108K-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-108K-0 fall under?
The BU-108K-0 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-108K-0 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-108K-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-108K-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-108K-0 have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Newark Electronics have stock available or on a lead time for BU-108K-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-108K-0 often in real-time on the comparison pages.
What if I can't find stock of BU-108K-0?
You can fill out our help required form which you can use to request a quote for BU-108K-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.