Status: | Unknown |
---|---|
Series: | BU Series |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 15A |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Black |
Contact Material | Brass |
Product Range | BU Series |
RoHS Compliant | NA |
Conn Test Banana Plug Black Insulated Phosphor Bronze Cont Mtl Nickel Brass 15A | Mueller BU-00244-0 | RS Americas |
Banana Plug, Solderless, Black | RS |
Plug | Transfer Multisort Elektronik |
Banana Plug, 15A, Solderless, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a BU-00244-0?
Additional datasheets, footprints and schematics for BU-00244-0 are listed on our Part Details page. You can also find images and similar parts to BU-00244-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-00244-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-00244-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-00244-0 fall under?
The BU-00244-0 is listed under Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-00244-0 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-00244-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-00244-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-00244-0 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BU-00244-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-00244-0 often in real-time on the comparison pages.
What if I can't find stock of BU-00244-0?
You can fill out our help required form which you can use to request a quote for BU-00244-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.