Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.89
|
4
in stock
|
Buy Now | |
Powell Electronics
from US$3.05
|
100
in stock
|
Buy Now | |
Distrelec
from US$2.35
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.20
|
18
in stock
|
Buy Now | |
RS Americas
from US$2.73
|
9
in stock
|
Buy Now | |
element14
from US$3.59
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
-
|
Buy Now |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 36A |
Voltage Rating | 1kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Red |
Contact Material | Brass |
Product Range | - |
Mueller Electric Co Banana Connector, Socket, Red, 36A, 1kV, Gold | Distrelec |
4mm banana | Transfer Multisort Elektronik |
Banana Jack Panel Mount Red | Mueller BU-P72930-2 | RS Americas |
CONN, BANANA, JACK, 36A, STUD, RED | element14 |
Conn, Banana, Jack, 36A, Stud, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a BU-P72930-2?
Additional datasheets, footprints and schematics for BU-P72930-2 are listed on our Part Details page. You can also find images and similar parts to BU-P72930-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P72930-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P72930-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P72930-2 fall under?
The BU-P72930-2 is listed under Mueller Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to BU-P72930-2 when available in the Mueller Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P72930-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P72930-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P72930-2 have stock available?
Authorised distributors including Powell Electronics, Distrelec, Transfer Multisort Elektronik, RS Americas and element14 have stock available or on a lead time for BU-P72930-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P72930-2 often in real-time on the comparison pages.
What if I can't find stock of BU-P72930-2?
You can fill out our help required form which you can use to request a quote for BU-P72930-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.