Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Gender | Plug, Plug |
---|---|
Current Rating | 36A |
Voltage Rating | 5kV |
Contact Plating | Nickel |
Contact Material | Brass |
Connector Color | - |
Connector Mounting | Panel |
Connector Type | Banana Plug |
Non insulated 4mm banana plug, M3 stud | RS |
Mueller Electric Co Banana Plug with M3 Stud 10pcs, Metal, 36A, 5kV, Nickel-Plated | Distrelec |
Banana Connector, Plug, 36A, 5Kvrms Rohs Compliant: Yes |Mueller Electric BU-P72918 | Newark Electronics |
Mueller 4mm Banana Plug Nickel Plated 5000V 36A | Mueller BU-P72918 | RS Americas |
BANANA CONNECTOR, PLUG, 36A, 5KVRMS | Farnell |
Where can I find additional details, specifications and documents for a BU-P72918?
Additional datasheets, footprints and schematics for BU-P72918 are listed on our Part Details page. You can also find images and similar parts to BU-P72918 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P72918 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P72918 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P72918 fall under?
The BU-P72918 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-P72918 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P72918 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P72918 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P72918 have stock available?
Authorised distributors including RS, Powell Electronics, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for BU-P72918.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P72918 often in real-time on the comparison pages.
What if I can't find stock of BU-P72918?
You can fill out our help required form which you can use to request a quote for BU-P72918 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.