Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.07
Accessory Type | BNC Plug Test Lead |
---|---|
For Use With | Test Equipments |
Product Range | - |
Test lead | Transfer Multisort Elektronik |
Test Lead, Bnc Plug-Plug, 240" | Newark Electronics |
BNC PATCH CORD, RG58, 20FT | Mueller BU-P5697-240 | RS Americas |
TEST LEAD, BNC PLUG-PLUG, 240" | element14 |
Mueller Electric Co Test Lead PVC Gold-Plated Brass 6.09m 0.5mm² Black | Distrelec |
Where can I find additional details, specifications and documents for a BU-P5697-240?
Additional datasheets, footprints and schematics for BU-P5697-240 are listed on our Part Details page. You can also find images and similar parts to BU-P5697-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P5697-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P5697-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P5697-240 fall under?
The BU-P5697-240 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to BU-P5697-240 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P5697-240 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P5697-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P5697-240 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for BU-P5697-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P5697-240 often in real-time on the comparison pages.
What if I can't find stock of BU-P5697-240?
You can fill out our help required form which you can use to request a quote for BU-P5697-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.