Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.12
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$14.40
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.01
|
2
in stock
|
Buy Now | |
RS Americas
from US$24.56
|
1
in stock
|
Buy Now | |
Distrelec
from US$2.09
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$22.91
|
-
|
Buy Now | |
element14
from US$24.85
|
-
|
Buy Now | |
Farnell
from US$33.94
|
-
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 5A |
Voltage Rating | 1kV |
Contact Plating | Gold Plated Contacts |
Connector Colour | Black |
Contact Material | Beryllium Copper |
Black Mini Banana Plug | RS |
Connector: 3mm banana | Transfer Multisort Elektronik |
Conn Test Banana Plug Mini Black 10pk | Mueller BU-P3690-0 | RS Americas |
Mueller Electric Co Banana Connector, Black, 5A, 1kV, Gold, Pack of 10 pieces | Distrelec |
Banana Plug, Mini, 5A, Solder, Black | Newark Electronics |
CONN, BANANA, PLUG, 5A, SOLDER, BLK,PK10 | element14 |
Where can I find additional details, specifications and documents for a BU-P3690-0?
Additional datasheets, footprints and schematics for BU-P3690-0 are listed on our Part Details page. You can also find images and similar parts to BU-P3690-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P3690-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P3690-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P3690-0 fall under?
The BU-P3690-0 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-P3690-0 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P3690-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P3690-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P3690-0 have stock available?
Authorised distributors including RS, Chip One Stop, Transfer Multisort Elektronik, RS Americas and Distrelec have stock available or on a lead time for BU-P3690-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P3690-0 often in real-time on the comparison pages.
What if I can't find stock of BU-P3690-0?
You can fill out our help required form which you can use to request a quote for BU-P3690-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.