Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.85
|
109
in stock
|
Buy Now | |
Powell Electronics
from US$4.75
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$3.61
|
81
in stock
|
Buy Now | |
element14
from US$4.30
|
81
in stock
|
Buy Now | |
Farnell
from US$3.13
|
81
in stock
|
Buy Now | |
Distrelec
from US$4.27
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.83
|
14
in stock
|
Buy Now | |
RS Americas
from US$4.12
|
6
in stock
|
Buy Now |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Voltage Rating | 1kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Black Red |
Contact Material | Brass |
Contact Termination Type | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Panel Mount Dual Banana Jack | RS |
Banana Jack, Double, 15A, Solder, Black/Red | Newark Electronics |
BANANA JACK, DOUBLE, 15A, SOLDER, BLACK/ | element14 |
Mueller Electric Co Panel Mount Double Banana Jack, Black / Red, 15A, 30 VAC / 60 VDC, Nickel-Plated | Distrelec |
Socket | Transfer Multisort Elektronik |
Conn Test Banana Jack Dual PanelMnt Solder Red/Blk 4mm Ni PLD Brass 15A 1000VDC | Mueller BU-P2269 | RS Americas |
Where can I find additional details, specifications and documents for a BU-P2269?
Additional datasheets, footprints and schematics for BU-P2269 are listed on our Part Details page. You can also find images and similar parts to BU-P2269 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P2269 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P2269 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P2269 fall under?
The BU-P2269 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-P2269 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P2269 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P2269 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P2269 have stock available?
Authorised distributors including RS, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU-P2269.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P2269 often in real-time on the comparison pages.
What if I can't find stock of BU-P2269?
You can fill out our help required form which you can use to request a quote for BU-P2269 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.