Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.00
|
98
in stock
|
Buy Now | |
RS Americas
from US$6.41
|
10
in stock
|
Buy Now | |
Distrelec
from US$8.35
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.33
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$8.55
|
-
|
Buy Now | |
element14
from US$7.32
|
-
|
Buy Now | |
Farnell
from US$8.00
|
-
|
Buy Now |
RoHS Compliant | NA |
---|
Black Insulated Brass Coupler | RS |
Coupler, 15 A, Black, Insulated, Brass, 1000 V, for 4mm Banana Plug Test Leads | Mueller BU-32601-0 | RS Americas |
Mueller Electric Co Banana Coupler, Socket, Black, 15A, 1kV, Nickel-Plated | Distrelec |
Socket | Transfer Multisort Elektronik |
Insulated Banana Coupler, 63.5Mm, Blk Rohs Compliant: Yes |Mueller Electric BU-32601-0 | Newark Electronics |
INSULATED BANANA COUPLER, 63.5MM, BLK | element14 |
Where can I find additional details, specifications and documents for a BU-32601-0?
Additional datasheets, footprints and schematics for BU-32601-0 are listed on our Part Details page. You can also find images and similar parts to BU-32601-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-32601-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-32601-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-32601-0 fall under?
The BU-32601-0 is listed under Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-32601-0 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-32601-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-32601-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-32601-0 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BU-32601-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-32601-0 often in real-time on the comparison pages.
What if I can't find stock of BU-32601-0?
You can fill out our help required form which you can use to request a quote for BU-32601-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.