Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.53
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$4.23
|
22
in stock
|
Buy Now | |
Distrelec
from US$4.73
|
20
in stock
|
Buy Now | |
RS Americas
from US$4.78
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$2.08
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.98
|
1
in stock
|
Buy Now | |
element14
from US$5.17
|
-
|
Buy Now | |
Farnell
from US$6.83
|
-
|
Buy Now |
Gender | Plug, Receptacle |
---|---|
Current Rating | 15A |
Voltage Rating | 1kV |
Connector Colour | Red |
RoHS Compliant | NA |
Adapter, Plug, Shrouded To Unshrouded | Newark Electronics |
Mueller Electric Co Banana Connector, Plug, Red, 20A, 1kV, Nickel-Plated | Distrelec |
RED INSULATED BANANA JACK TO STANDARD BANANA PLUG | Mueller BU-32101-2 | RS Americas |
Mueller BU-32101-2 Shrouded to Unshrouded 4mm Adapter Red 15A | Rapid Electronics |
Adaptor Banana Jack-Std Plug, Red | RS |
Plug | Transfer Multisort Elektronik |
4MM BANANA JACK - PLUG ADAPTER, RED | element14 |
Where can I find additional details, specifications and documents for a BU-32101-2?
Additional datasheets, footprints and schematics for BU-32101-2 are listed on our Part Details page. You can also find images and similar parts to BU-32101-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-32101-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-32101-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-32101-2 fall under?
The BU-32101-2 is listed under Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-32101-2 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-32101-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-32101-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-32101-2 have stock available?
Authorised distributors including Newark Electronics, Distrelec, RS Americas, Rapid Electronics and RS have stock available or on a lead time for BU-32101-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-32101-2 often in real-time on the comparison pages.
What if I can't find stock of BU-32101-2?
You can fill out our help required form which you can use to request a quote for BU-32101-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.