Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.38
|
4
in stock
|
Buy Now | |
Powell Electronics
from US$7.60
|
100
in stock
|
Buy Now | |
Distrelec
from US$8.40
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.70
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$5.78
|
-
|
Buy Now | |
RS Americas
from US$7.08
|
-
|
Buy Now | |
element14
from US$9.31
|
-
|
Buy Now | |
Farnell
from US$4.70
|
-
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 20A |
Voltage Rating | 1kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Red |
Contact Material | Beryllium Copper |
Contact Termination Type | Solder |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Mueller Electric Co Stackable Banana Plug, Red, 40A, 1kV, Nickel-Plated | Distrelec |
4mm stackable banana plug, red | RS |
Plug | Transfer Multisort Elektronik |
Banana Plug, Stackable, 20A, Solder, Red | Newark Electronics |
Mueller Red 4mm Banana Plug Nickel Plated 1000V 20A | Mueller BU-31104-2 | RS Americas |
Where can I find additional details, specifications and documents for a BU-31104-2?
Additional datasheets, footprints and schematics for BU-31104-2 are listed on our Part Details page. You can also find images and similar parts to BU-31104-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-31104-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-31104-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-31104-2 fall under?
The BU-31104-2 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-31104-2 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-31104-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-31104-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-31104-2 have stock available?
Authorised distributors including Powell Electronics, Distrelec, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BU-31104-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-31104-2 often in real-time on the comparison pages.
What if I can't find stock of BU-31104-2?
You can fill out our help required form which you can use to request a quote for BU-31104-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.