Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Mini Plunger Clip |
---|---|
Test Connector Type B | BNC Plug |
Voltage Rating | 300V |
Current Rating | - |
Insulator Colour | Black |
Lead Length - Metric | 1.5m |
Lead Length - Imperial | 60" |
Test Lead, Bnc Plug-Plunger, 1.52M | Newark Electronics |
Black Mini-Plunger to BNC Male RG58, 60" RG58C/U Coax | Mueller BU-1150-C-60-0 | RS Americas |
TEST LEAD, BNC PLUG-PLUNGER, 1.52M | element14 |
Where can I find additional details, specifications and documents for a BU-1150-C-60-0?
Additional datasheets, footprints and schematics for BU-1150-C-60-0 are listed on our Part Details page. You can also find images and similar parts to BU-1150-C-60-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-1150-C-60-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-1150-C-60-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-1150-C-60-0 fall under?
The BU-1150-C-60-0 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to BU-1150-C-60-0 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-1150-C-60-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-1150-C-60-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-1150-C-60-0 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for BU-1150-C-60-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-1150-C-60-0 often in real-time on the comparison pages.
What if I can't find stock of BU-1150-C-60-0?
You can fill out our help required form which you can use to request a quote for BU-1150-C-60-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.