Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
86
in stock
|
Buy Now | |
Powell Electronics
from US$1.94
|
100
in stock
|
Buy Now | |
RS Americas
from US$1.53
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
14
in stock
|
Buy Now | |
element14
from US$1.94
|
14
in stock
|
Buy Now | |
Farnell
from US$2.41
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$1.48
|
-
|
Buy Now |
Gender | Plug |
---|---|
Current Rating | 15A |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Red |
Contact Material | Brass, Phosphor Bronze |
RoHS Compliant | Yes |
Banana Plug, 15 A, Red | RS |
Conn Test Banana Plug Red Insulated Phosphor Bronze Cont Mtl Nickel Brass 15A | Mueller BU-00246-2 | RS Americas |
Banana Connector, Plug, 15A, 1Kv, Red Rohs Compliant: Yes |Mueller Electric BU-00246-2 | Newark Electronics |
BANANA CONNECTOR, PLUG, 15A, 1KV, RED | element14 |
Mueller BU-00246-2 Red Tapered Handle Banana Plug 4mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a BU-00246-2?
Additional datasheets, footprints and schematics for BU-00246-2 are listed on our Part Details page. You can also find images and similar parts to BU-00246-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-00246-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-00246-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-00246-2 fall under?
The BU-00246-2 is listed under Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-00246-2 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-00246-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-00246-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-00246-2 have stock available?
Authorised distributors including Powell Electronics, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for BU-00246-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-00246-2 often in real-time on the comparison pages.
What if I can't find stock of BU-00246-2?
You can fill out our help required form which you can use to request a quote for BU-00246-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.