Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Contact Plating | Nickel Plated Contacts |
Contact Material | Brass |
Contact Termination Type | Solder |
RoHS Compliant | NA |
Banana Jack, 15A, Solder | Newark Electronics |
THREADED BANANA JACK, BULK | Mueller BU-00232 | RS Americas |
Where can I find additional details, specifications and documents for a BU-00232?
Additional datasheets, footprints and schematics for BU-00232 are listed on our Part Details page. You can also find images and similar parts to BU-00232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-00232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-00232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-00232 fall under?
The BU-00232 is listed under Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-00232 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-00232 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-00232 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-00232 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for BU-00232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-00232 often in real-time on the comparison pages.
What if I can't find stock of BU-00232?
You can fill out our help required form which you can use to request a quote for BU-00232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.