Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.14
|
No stock
|
Buy Now | |
Schukat Electronic
from US$4.40
|
580
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.32
|
32
in stock
|
Buy Now | |
Avnet Silica
-
|
900
in stock
|
Buy Now | |
EBV Elektronik
-
|
540
in stock
|
Buy Now | |
Future Electronics
from US$3.82
|
-
|
Buy Now | |
Avnet America
from US$2.30
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage, Vdrm | 200V |
---|---|
Gate Trigger Current Max, Igt | 80mA |
Current It av | 32A |
On State RMS Current IT(rms) | 50A |
Thyristor Case Style | TOP-3 |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Thyristor 50A 200V TOP3 | Schukat Electronic |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 200V 525A 3-Pin(3+Tab) TOP Tube | Avnet Silica |
BTW69 Series 200 Vdrm 50 A Flange Mount Silicon Control Rectifier - TOP-3 | Future Electronics |
THYRISTOR, 32A 200V TO-218 | Farnell |
Triac, 50A, 200V, Top-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a BTW69-200RG?
Additional datasheets, footprints and schematics for BTW69-200RG are listed on our Part Details page. You can also find images and similar parts to BTW69-200RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTW69-200RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTW69-200RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTW69-200RG fall under?
The BTW69-200RG is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to BTW69-200RG when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTW69-200RG you can contact the distributor directly for product support, shipping queries etc.
Is the BTW69-200RG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BTW69-200RG have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Avnet Silica, EBV Elektronik and Future Electronics have stock available or on a lead time for BTW69-200RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTW69-200RG often in real-time on the comparison pages.
What if I can't find stock of BTW69-200RG?
You can fill out our help required form which you can use to request a quote for BTW69-200RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.