Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
3,982
in stock
|
Buy Now | |
element14
from US$0.27
|
3,982
in stock
|
Buy Now | |
Farnell
from US$0.26
|
3,982
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
807
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
On State RMS Current IT(rms) | 4A |
Triac Case Style | TO-252 |
Gate Trigger Current Max (QI) Igt | 10mA |
Gate Trigger Voltage Max Vgt | 1V |
Peak Gate Power | 5W |
Peak Non Rep Surge Current Itsm 50Hz | 25A |
Holding Current Max Ih | 12mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Triac, 4A, 800V, To-252 | Newark Electronics |
TRIAC, 4A, 800V, TO-252 | element14 |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 800V 27A 3-Pin(2+Tab) DPAK T/R | EBV Elektronik |
Triac,3Q,800V,4A,logic,DPAK | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 800V |
---|---|
On State RMS Current IT(rms) | 4A |
Triac Case Style | SOT-428 |
Gate Trigger Current Max (QI), Igt | 10mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 5W |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BTA204S-800E 118?
Additional datasheets, footprints and schematics for BTA204S-800E 118 are listed on our Part Details page. You can also find images and similar parts to BTA204S-800E 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA204S-800E 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA204S-800E 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA204S-800E 118 fall under?
The BTA204S-800E 118 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BTA204S-800E 118 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA204S-800E 118 you can contact the distributor directly for product support, shipping queries etc.
Is the BTA204S-800E 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTA204S-800E 118 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for BTA204S-800E 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA204S-800E 118 often in real-time on the comparison pages.
What if I can't find stock of BTA204S-800E 118?
You can fill out our help required form which you can use to request a quote for BTA204S-800E 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.