Status: | Unknown |
---|---|
Series: | BTA140 Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
5,547
in stock
|
Buy Now | |
element14
from US$0.67
|
5,547
in stock
|
Buy Now | |
Farnell
from US$0.61
|
5,547
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
1,888
in stock
|
Buy Now | |
Schukat Electronic
from US$0.51
|
220
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
On State RMS Current IT(rms) | 25A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | 70mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 5W |
Peak Non Rep Surge Current Itsm 50Hz | 209A |
Holding Current Max Ih | 60mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | BTA140 Series |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Triac, 25A, 800V, To-220Ab | Newark Electronics |
TRIAC, 25A, 800V, TO-220AB | element14 |
Triac | Transfer Multisort Elektronik |
Non-isolated tab triac,BTA140-800 25A | RS |
Thyristor TRIAC 800V 209A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a BTA140-800 127?
Additional datasheets, footprints and schematics for BTA140-800 127 are listed on our Part Details page. You can also find images and similar parts to BTA140-800 127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA140-800 127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA140-800 127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA140-800 127 fall under?
The BTA140-800 127 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BTA140-800 127 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA140-800 127 you can contact the distributor directly for product support, shipping queries etc.
Is the BTA140-800 127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTA140-800 127 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for BTA140-800 127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA140-800 127 often in real-time on the comparison pages.
What if I can't find stock of BTA140-800 127?
You can fill out our help required form which you can use to request a quote for BTA140-800 127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.