Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 600V |
---|---|
Gate Trigger Current Max, Igt | 200µA |
Current It av | 500mA |
On State RMS Current IT(rms) | 800mA |
Thyristor Case Style | TO-92 |
No. of Pins | 3Pins |
Holding Current Max Ih | 5mA |
RoHS Compliant | Yes |
Thyristor | Transfer Multisort Elektronik |
Thyristor,BT169G 0.8A 600V | RS |
Thyristor SCR 600V 9A 3-Pin SPT Bulk | Avnet Silica |
Where can I find additional details, specifications and documents for a BT169G,112?
Additional datasheets, footprints and schematics for BT169G,112 are listed on our Part Details page. You can also find images and similar parts to BT169G,112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT169G,112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT169G,112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT169G,112 fall under?
The BT169G,112 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to BT169G,112 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT169G,112 you can contact the distributor directly for product support, shipping queries etc.
Is the BT169G,112 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BT169G,112 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Avnet Silica, Avnet America and Newark Electronics have stock available or on a lead time for BT169G,112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT169G,112 often in real-time on the comparison pages.
What if I can't find stock of BT169G,112?
You can fill out our help required form which you can use to request a quote for BT169G,112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.