Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
Gate Trigger Current Max Igt | 50µA |
Current It av | 500mA |
On State RMS Current IT(rms) | 800mA |
Thyristor Case Style | TO-92 |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 8A |
Holding Current Max Ih | 1mA |
Gate Trigger Voltage Max Vgt | 800mV |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Scr Thyristor, 0.8A, 400V, To-92 | Newark Electronics |
SCR THYRISTOR, 0.8A, 400V, TO-92 | element14 |
Thyristor SCR 400V 9A 3-Pin SPT T/R | Avnet America |
Where can I find additional details, specifications and documents for a BT169D-L 116?
Additional datasheets, footprints and schematics for BT169D-L 116 are listed on our Part Details page. You can also find images and similar parts to BT169D-L 116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT169D-L 116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT169D-L 116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT169D-L 116 fall under?
The BT169D-L 116 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BT169D-L 116 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT169D-L 116 you can contact the distributor directly for product support, shipping queries etc.
Is the BT169D-L 116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT169D-L 116 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for BT169D-L 116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT169D-L 116 often in real-time on the comparison pages.
What if I can't find stock of BT169D-L 116?
You can fill out our help required form which you can use to request a quote for BT169D-L 116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.