Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
189
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
647
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
189
in stock
|
Buy Now | |
element14
from US$0.94
|
189
in stock
|
Buy Now | |
Avnet Silica
-
|
4,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Thyristor | Transfer Multisort Elektronik |
Thyristor, 400V, 20A, To-263 Rohs Compliant: Yes |Ween Semiconductors BT152B-400R,118 | Newark Electronics |
Thyristor SCR 450V 220A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BT152B-400R,118?
Additional datasheets, footprints and schematics for BT152B-400R,118 are listed on our Part Details page. You can also find images and similar parts to BT152B-400R,118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT152B-400R,118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT152B-400R,118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT152B-400R,118 fall under?
The BT152B-400R,118 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to BT152B-400R,118 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT152B-400R,118 you can contact the distributor directly for product support, shipping queries etc.
Is the BT152B-400R,118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT152B-400R,118 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BT152B-400R,118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT152B-400R,118 often in real-time on the comparison pages.
What if I can't find stock of BT152B-400R,118?
You can fill out our help required form which you can use to request a quote for BT152B-400R,118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.