Status: | Unknown |
---|---|
Series: | BT149 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
11,285
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
11,285
in stock
|
Buy Now | |
element14
from US$0.10
|
11,285
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
4,890
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | 500mA |
On State RMS Current IT(rms) | 800mA |
Thyristor Case Style | TO-92 |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 9A |
Holding Current Max Ih | 5mA |
Gate Trigger Voltage Max Vgt | 800mV |
Operating Temperature Max | 125°C |
Product Range | BT149 Series |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Scr Thyristor, 0.5A, 600V, To-92 | Newark Electronics |
SCR THYRISTOR, 0.5A, 600V, TO-92 | element14 |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 600V 9A 3-Pin SPT Ammo | EBV Elektronik |
Where can I find additional details, specifications and documents for a BT149G 126?
Additional datasheets, footprints and schematics for BT149G 126 are listed on our Part Details page. You can also find images and similar parts to BT149G 126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT149G 126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT149G 126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT149G 126 fall under?
The BT149G 126 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BT149G 126 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT149G 126 you can contact the distributor directly for product support, shipping queries etc.
Is the BT149G 126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT149G 126 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for BT149G 126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT149G 126 often in real-time on the comparison pages.
What if I can't find stock of BT149G 126?
You can fill out our help required form which you can use to request a quote for BT149G 126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.