Status: | Unknown |
---|---|
Series: | BT145 Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.48
|
1,575
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
13,051
in stock
|
Buy Now | |
element14
from US$0.86
|
13,051
in stock
|
Buy Now | |
Farnell
from US$0.82
|
13,051
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
2,721
in stock
|
Buy Now | |
Schukat Electronic
from US$0.56
|
70
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
Gate Trigger Current Max Igt | 35mA |
Current It av | 16A |
On State RMS Current IT(rms) | 25A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 330A |
Holding Current Max Ih | 60mA |
Gate Trigger Voltage Max Vgt | 1V |
Operating Temperature Max | 125°C |
Product Range | BT145 Series |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Scr Thyristor, 25A, 800V, To-220Ab | Newark Electronics |
SCR THYRISTOR, 25A, 800V, TO-220AB | element14 |
Thyristor | Transfer Multisort Elektronik |
Thyristor,BT145-800R 25A 800V | RS |
Thyristor SCR 800V 330A 3-Pin(3+Tab) TO-220AB Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a BT145-800R 127?
Additional datasheets, footprints and schematics for BT145-800R 127 are listed on our Part Details page. You can also find images and similar parts to BT145-800R 127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT145-800R 127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT145-800R 127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT145-800R 127 fall under?
The BT145-800R 127 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BT145-800R 127 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT145-800R 127 you can contact the distributor directly for product support, shipping queries etc.
Is the BT145-800R 127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT145-800R 127 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for BT145-800R 127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT145-800R 127 often in real-time on the comparison pages.
What if I can't find stock of BT145-800R 127?
You can fill out our help required form which you can use to request a quote for BT145-800R 127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.