Status: | Active |
---|---|
Series: | BSV52L |
RoHS: | Compliant |
Prices starting from US$0.0351
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
900
in stock
|
Buy Now | |
Farnell
from US$0.05
|
42,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0385
|
33,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
910
in stock
|
Buy Now | |
EBV Elektronik
-
|
69,000
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
-
|
Buy Now | |
Avnet America
from US$0.0351
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.0470
|
-
|
Buy Now |
Pb-Free Package is Available |
Description | BSV52L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 12 |
VCBO (V) | 20 |
VEBO (V) | - |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | - |
hFE Min | 40 |
hFE Max | 120 |
fT Min (MHz) | 400 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BSV52LT1G - 12 V 100 mA NPN Surface Mount Switching Transistor - SOT-23-3 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor NPN 12V 100mA Switching SOT23 | RS |
Trans GP BJT NPN 12V 0.1A 3-Pin SOT-23 T/R | EBV Elektronik |
Bipolar Transistor, Npn, 12V, Full Reel | Newark Electronics |
ON Semi BSV52LT1G NPN Bipolar Transistor, 0.1 A, 12 V, 3-Pin SOT-23 | ON Semiconductor BSV52LT1G | RS Americas |
Where can I find additional details, specifications and documents for a BSV52LT1G?
Additional datasheets, footprints and schematics for BSV52LT1G are listed on our Part Details page. You can also find images and similar parts to BSV52LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSV52LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSV52LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSV52LT1G fall under?
The BSV52LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSV52LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSV52LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BSV52LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BSV52LT1G have stock available?
Authorised distributors including Farnell, Future Electronics, Transfer Multisort Elektronik, RS and EBV Elektronik have stock available or on a lead time for BSV52LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSV52LT1G often in real-time on the comparison pages.
What if I can't find stock of BSV52LT1G?
You can fill out our help required form which you can use to request a quote for BSV52LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.