Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
53,465
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
285,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
126,120
in stock
|
Buy Now | |
element14
from US$0.12
|
126,120
in stock
|
Buy Now | |
Farnell
from US$0.11
|
126,120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
56,624
in stock
|
Buy Now | |
Micros
from US$0.12
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
571
in stock
|
Buy Now | |
Avnet Silica
-
|
51,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 190mA |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 5ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 830mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 190mA |
Current Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Pin Configuration | 1g 2s 3d |
Power Dissipation Ptot Max | 830mW |
Pulse Current Idm | 800mA |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 5V |
BST82 Series 100 V 10 Ohm 0.83 W N-Channel Silicon Surface Mount MOSFET - SOT-23 | Future Electronics |
Mosfet Transistor, N Channel, 190 Ma, 100 V, 10 Ohm, 5 V, 2 V Rohs Compliant: Yes |Nexperia BST82,215 | Newark Electronics |
MOSFET, N, SOT-23 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 100V 0.19A TO236AB | RS |
Trans MOSFET N-CH 100V 0.19A 3-Pin TO-236AB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BST82 215?
Additional datasheets, footprints and schematics for BST82 215 are listed on our Part Details page. You can also find images and similar parts to BST82 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BST82 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BST82 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BST82 215 fall under?
The BST82 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BST82 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BST82 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BST82 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BST82 215 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BST82 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BST82 215 often in real-time on the comparison pages.
What if I can't find stock of BST82 215?
You can fill out our help required form which you can use to request a quote for BST82 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.