Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0398
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0500
|
13,653
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
13,653
in stock
|
Buy Now | |
element14
from US$0.06
|
13,653
in stock
|
Buy Now | |
Chip One Stop
from US$0.0398
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0459
|
-
|
Buy Now | |
Avnet Asia
from US$0.0493
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -230mA |
Drain Source Voltage Vds | -50V |
On Resistance Rds(on) | 4.5ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.6V |
Power Dissipation Pd | 360mW |
Transistor Case Style | SOT-883B |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet Transistor, P Channel, -230 Ma, -50 V, 4.5 Ohm, -10 V, -1.6 V Rohs Compliant: Yes |Nexperia BSS84AKMB,315 | Newark Electronics |
MOSFET, P-CH, -50V, -0.23A, SOT883B-3 | element14 |
Trans MOSFET P-CH 50V 0.23A 3-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a BSS84AKMB 315?
Additional datasheets, footprints and schematics for BSS84AKMB 315 are listed on our Part Details page. You can also find images and similar parts to BSS84AKMB 315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS84AKMB 315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS84AKMB 315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS84AKMB 315 fall under?
The BSS84AKMB 315 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSS84AKMB 315 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS84AKMB 315 you can contact the distributor directly for product support, shipping queries etc.
Is the BSS84AKMB 315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSS84AKMB 315 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for BSS84AKMB 315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS84AKMB 315 often in real-time on the comparison pages.
What if I can't find stock of BSS84AKMB 315?
You can fill out our help required form which you can use to request a quote for BSS84AKMB 315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.