Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0335
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
41,050
in stock
|
Buy Now | |
Future Electronics
from US$0.0448
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
41,050
in stock
|
Buy Now | |
element14
from US$0.05
|
41,050
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0335
|
-
|
Buy Now | |
Avnet Asia
from US$0.0448
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -230mA |
Drain Source Voltage Vds | -50V |
On Resistance Rds(on) | 4.5ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.6V |
Power Dissipation Pd | 350mW |
Transistor Case Style | SOT-883 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
BSS84AKM Series 50 V 7.5 Ohm 0.26 nC P-Channel TrenchMOS FET - SOT-883 | Future Electronics |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet Transistor, P Channel, -230 Ma, -50 V, 4.5 Ohm, -10 V, -1.6 V Rohs Compliant: Yes |Nexperia BSS84AKM,315 | Newark Electronics |
MOSFET, P CH, 50V, 0.23A, SOT883 | element14 |
Trans MOSFET P-CH 50V 0.23A 3-Pin DFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BSS84AKM 315?
Additional datasheets, footprints and schematics for BSS84AKM 315 are listed on our Part Details page. You can also find images and similar parts to BSS84AKM 315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS84AKM 315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS84AKM 315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS84AKM 315 fall under?
The BSS84AKM 315 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSS84AKM 315 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS84AKM 315 you can contact the distributor directly for product support, shipping queries etc.
Is the BSS84AKM 315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSS84AKM 315 have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and EBV Elektronik have stock available or on a lead time for BSS84AKM 315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS84AKM 315 often in real-time on the comparison pages.
What if I can't find stock of BSS84AKM 315?
You can fill out our help required form which you can use to request a quote for BSS84AKM 315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.