Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0205
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0223
|
1,626,000
in stock
|
Buy Now | |
Avnet America
from US$0.0205
|
264,000
in stock
|
Buy Now | |
element14
from US$0.06
|
47,826
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
47,506
in stock
|
Buy Now | |
Farnell
from US$0.05
|
47,506
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0369
|
25,449
in stock
|
Buy Now | |
EBV Elektronik
-
|
915,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0255
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 320mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.9ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.2V |
Power Dissipation Pd | 830mW |
Transistor Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
BSS138PW Series 60 V 1.6 Ohm 260 mW 0.72 nC N-Channel TrenchMOS FET - SOT-323 | Future Electronics |
Trans MOSFET N-CH 60V 0.32A 3-Pin SC-70 T/R | Avnet America |
MOSFET, N CH, 60V, 0.32A, SOT323 | element14 |
Mosfet, N Channel, 60V, 0.32A, Sot323 | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Nexperia MOSFET, N-Channel, 60V, 320mA, SOT-323 | Distrelec |
Where can I find additional details, specifications and documents for a BSS138PW 115?
Additional datasheets, footprints and schematics for BSS138PW 115 are listed on our Part Details page. You can also find images and similar parts to BSS138PW 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS138PW 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS138PW 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS138PW 115 fall under?
The BSS138PW 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSS138PW 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS138PW 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BSS138PW 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSS138PW 115 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Newark Electronics and Farnell have stock available or on a lead time for BSS138PW 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS138PW 115 often in real-time on the comparison pages.
What if I can't find stock of BSS138PW 115?
You can fill out our help required form which you can use to request a quote for BSS138PW 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.