Status: | Active |
---|---|
Series: | BSS138LT |
RoHS: | Compliant |
Prices starting from US$0.0314
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
68,350
in stock
|
Buy Now | |
Future Electronics
from US$0.0324
|
80,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
61,980
in stock
|
Buy Now | |
element14
from US$0.0485
|
42,395
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
29,624
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
2,800
in stock
|
Buy Now | |
Avnet Silica
-
|
180,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
90,000
in stock
|
Buy Now | |
Avnet America
from US$0.0314
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.0329
|
-
|
Buy Now |
Low Threshold Voltage |
Miniature SOT-23 Surface Mount Package |
RoHS Compliant |
Benefits |
---|
Ideal for Low Voltage Applications |
Saves Board Space |
Applications |
---|
DC−DC converters |
Computers |
PCMCIA Cards |
End Products |
---|
Power Management |
Printers |
Cellular and Cordless Telephones |
Description | BSS138LT |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 50 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.2 |
PD Max (W) | 0.225 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 10000 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 3500 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 40 |
Package Type | SOT-23-3 |
N-Channel 50 V 3.5 Ohm 225 mW Surface Mount Power MOSFET - SOT-23 | Future Electronics |
MOSFET N-Channel 50V 0.2A SOT23 | RS |
MOSFET, N CH, 50V, 0.2A, SOT-23 | Farnell |
N Channel Mosfet, 50V, 200Ma Sot-23 | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 50V 0.2A 3-Pin SOT-23 T/R | Avnet Silica |
BSS138LT3G N-channel MOSFET Transistor, 0.2 A, 50 V, 3-Pin SOT-23 | ON Semiconductor BSS138LT3G | RS Americas |
Where can I find additional details, specifications and documents for a BSS138LT3G?
Additional datasheets, footprints and schematics for BSS138LT3G are listed on our Part Details page. You can also find images and similar parts to BSS138LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS138LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS138LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS138LT3G fall under?
The BSS138LT3G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to BSS138LT3G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS138LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the BSS138LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BSS138LT3G have stock available?
Authorised distributors including Future Electronics, RS, Farnell, element14 and Newark Electronics have stock available or on a lead time for BSS138LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS138LT3G often in real-time on the comparison pages.
What if I can't find stock of BSS138LT3G?
You can fill out our help required form which you can use to request a quote for BSS138LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.