Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.19
|
2,940
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.09
|
93,000
in stock
|
Buy Now |
![]() |
Farnell
from US$0.21
|
15,011
in stock
|
Buy Now |
![]() |
element14
from US$0.21
|
14,966
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.12
|
12,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.19
|
11,706
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$0.11
|
3,326
in stock
|
Buy Now |
![]() |
TME
from US$0.16
|
1,888
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.19
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.10
|
-
|
Buy Now |
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -140mA |
Drain Source Voltage Vds | -250V |
On Resistance Rds(on) | 8ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.5V |
Power Dissipation Pd | 500mW |
Transistor Case Style | SC-59 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
OptiMOS Trans MOSFET P-CH 250V 0.14A Automotive 3-Pin SC-59 T/R | Future Electronics |
MOSFET, P-CH, -250V, -0.14A, SC-59-3 | Farnell |
P-CH.FET 0,14A 250V SC59(SOT23) | Rutronik |
MOSFET P-Ch 250V 140mA SIPMOS3 SC-59 | RS |
Transistor: P-MOSFET | TME |
Mosfet, P-Ch, -250V, -0.14A, Sc-59-3 | Newark Electronics |
Trans MOSFET P-CH 250V 0.14A 3-Pin SC-59 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BSR92PH6327XTSA1?
Additional datasheets, footprints and schematics for BSR92PH6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BSR92PH6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSR92PH6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSR92PH6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSR92PH6327XTSA1 fall under?
The BSR92PH6327XTSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSR92PH6327XTSA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSR92PH6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSR92PH6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSR92PH6327XTSA1 have stock available?
Authorised distributors including Future Electronics, Farnell, element14, Rutronik and Chip One Stop have stock available or on a lead time for BSR92PH6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSR92PH6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BSR92PH6327XTSA1?
You can fill out our help required form which you can use to request a quote for BSR92PH6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.