Status: | Unknown |
---|---|
Series: | BSR16(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
46,796
in stock
|
Buy Now | |
element14
from US$0.16
|
46,796
in stock
|
Buy Now | |
Farnell
from US$0.16
|
46,796
in stock
|
Buy Now | |
RS
from US$0.08
|
3,116
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
2,589
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,323
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This device designed for use as general purpose amplifier andswitches requiring collector currents to 500 mA. |
Sourced from Process 63. |
See BCW68G for Characteristics. |
Benefits |
---|
NA |
NA |
NA |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
NA |
Compliance | Pb-free Halide free |
---|
BSR16 Series 60 V 800 mA Surface Mount PNP General Purpose Amplifier - SOT-23-3 | Future Electronics |
Transistor Pnp 60V 0.8A Sot23 | Newark Electronics |
Transistor Polarity:PNP | element14 |
TRANSISTOR PNP 60V 0.8A SOT23 | Farnell |
Trans GP BJT PNP 60V 0.8A 3-Pin SOT-23 | RS |
onsemi General Purpose Transistor, PNP, 60V, SOT-23 | Distrelec |
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 60V 0.8A 3-Pin SOT-23 T/R | Avnet America |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a BSR16?
Additional datasheets, footprints and schematics for BSR16 are listed on our Part Details page. You can also find images and similar parts to BSR16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSR16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSR16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSR16 fall under?
The BSR16 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSR16 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSR16 you can contact the distributor directly for product support, shipping queries etc.
Is the BSR16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BSR16 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BSR16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSR16 often in real-time on the comparison pages.
What if I can't find stock of BSR16?
You can fill out our help required form which you can use to request a quote for BSR16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.