Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
1,045
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
904
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -210mA |
Drain Source Voltage Vds | -300V |
On Resistance Rds(on) | 17ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.8V |
Power Dissipation Pd | 1.5W |
Transistor Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Mosfet, P-Ch, -300V, -0.21A, Sot-223-3 | Newark Electronics |
P-Channel 300 V 17 Ohm 1.5 W Enhancement Mode D-MOS Transistor - SOT-223 | Future Electronics |
Trans MOSFET P-CH 300V 0.21A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
MOSFET, P-CH, -300V, -0.21A, SOT-223-3 | Farnell |
Where can I find additional details, specifications and documents for a BSP230 135?
Additional datasheets, footprints and schematics for BSP230 135 are listed on our Part Details page. You can also find images and similar parts to BSP230 135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSP230 135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSP230 135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSP230 135 fall under?
The BSP230 135 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSP230 135 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSP230 135 you can contact the distributor directly for product support, shipping queries etc.
Is the BSP230 135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSP230 135 have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BSP230 135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSP230 135 often in real-time on the comparison pages.
What if I can't find stock of BSP230 135?
You can fill out our help required form which you can use to request a quote for BSP230 135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.