Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
272
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
1,455
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
272
in stock
|
Buy Now | |
element14
from US$0.44
|
272
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
40
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -200mA |
Drain Source Voltage Vds | -200V |
On Resistance Rds(on) | 10ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.8V |
Power Dissipation Pd | 1.5W |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | -225mA |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Enhancement |
Voltage Vds Typ | -200V |
Voltage Vgs Max | -2.8V |
Voltage Vgs Rds on Measurement | -10V |
Single P-Channel 200 V 12 Ohm 1.5 W Silicon Surface Mount Mosfet - SOT-223 | Future Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, P Channel, -200 Ma, -200 V, 10 Ohm, -10 V, -2.8 V Rohs Compliant: Yes |Nexperia BSP220,115 | Newark Electronics |
Trans MOSFET P-CH 200V 0.225A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BSP220 115?
Additional datasheets, footprints and schematics for BSP220 115 are listed on our Part Details page. You can also find images and similar parts to BSP220 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSP220 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSP220 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSP220 115 fall under?
The BSP220 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSP220 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSP220 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BSP220 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSP220 115 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BSP220 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSP220 115 often in real-time on the comparison pages.
What if I can't find stock of BSP220 115?
You can fill out our help required form which you can use to request a quote for BSP220 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.