Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
2,388
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
2,388
in stock
|
Buy Now | |
element14
from US$0.28
|
2,388
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
379
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
170
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 750mA |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 1.7ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 1.5W |
Transistor Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 550mA |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Enhancement |
Voltage Vds Typ | 200V |
Voltage Vgs Max | 2V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet Transistor, N Channel, 750 Ma, 200 V, 1.7 Ohm, 10 V, 2 V Rohs Compliant: Yes |Nexperia BSP122,115 | Newark Electronics |
MOSFET, N CH, 200V, 0.55A, SOT223 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 200V 0.55A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
BSP122 Series 200 V 2.5 Ohm 1.5 W N-Ch Enhancement Mode D-MOS Transistor SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a BSP122 115?
Additional datasheets, footprints and schematics for BSP122 115 are listed on our Part Details page. You can also find images and similar parts to BSP122 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSP122 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSP122 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSP122 115 fall under?
The BSP122 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSP122 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSP122 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BSP122 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSP122 115 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for BSP122 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSP122 115 often in real-time on the comparison pages.
What if I can't find stock of BSP122 115?
You can fill out our help required form which you can use to request a quote for BSP122 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.