Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 150mA |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 5ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 6.25W |
Transistor Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 520mA |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Enhancement |
Voltage Vds Typ | 130V |
Voltage Vgs Max | 2V |
Voltage Vgs Rds on Measurement | 5V |
MOSFET, N CH, 100V, 0.52A, SOT223 | Farnell |
Trans MOSFET N-CH 100V 0.52A 4-Pin(3+Tab) SOT-223 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BSP110 115?
Additional datasheets, footprints and schematics for BSP110 115 are listed on our Part Details page. You can also find images and similar parts to BSP110 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSP110 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSP110 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSP110 115 fall under?
The BSP110 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSP110 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSP110 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BSP110 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSP110 115 have stock available?
Authorised distributors including Farnell and EBV Elektronik have stock available or on a lead time for BSP110 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSP110 115 often in real-time on the comparison pages.
What if I can't find stock of BSP110 115?
You can fill out our help required form which you can use to request a quote for BSP110 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.