Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0273
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0353
|
147,000
in stock
|
Buy Now | |
Farnell
from US$0.0437
|
282,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
5,355
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5,010
in stock
|
Buy Now | |
element14
from US$0.08
|
5,010
in stock
|
Buy Now | |
Avnet America
from US$0.0273
|
3,000
in stock
|
Buy Now | |
RS
from US$0.13
|
1,900
in stock
|
Buy Now | |
Avnet Silica
-
|
252,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 265mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 2.1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 310mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MISCELLANEOUS MOSFETS | Farnell |
BSN20BK Series 60 V 2.8 Ohm 310 mW 0.49 nC N-Channel TrenchMOS FET - SOT-23 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Channel, 60V, 0.265A, Sot-23-3 | Newark Electronics |
MOSFET, N-CHANNEL, 60V, 0.265A, SOT-23-3 | element14 |
Trans MOSFET N-CH 60V 0.33A 3-Pin TO-236AB T/R | Avnet America |
MOSFET N-Ch 265mA 60V SOT23-3 | RS |
Where can I find additional details, specifications and documents for a BSN20BKR?
Additional datasheets, footprints and schematics for BSN20BKR are listed on our Part Details page. You can also find images and similar parts to BSN20BKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSN20BKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSN20BKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSN20BKR fall under?
The BSN20BKR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSN20BKR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSN20BKR you can contact the distributor directly for product support, shipping queries etc.
Is the BSN20BKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSN20BKR have stock available?
Authorised distributors including Farnell, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BSN20BKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSN20BKR often in real-time on the comparison pages.
What if I can't find stock of BSN20BKR?
You can fill out our help required form which you can use to request a quote for BSN20BKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.