Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.07
|
153,000
in stock
|
Buy Now | |
RS
from US$0.17
|
12,195
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
10,265
in stock
|
Buy Now | |
element14
from US$0.12
|
10,265
in stock
|
Buy Now | |
Farnell
from US$0.11
|
10,265
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
4,816
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
2,866
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.12ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -700mV |
Power Dissipation Pd | 480mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
BSH205G2 Series 20 V 2 A 170 mOhm SMT P-Channel TrenchMOS FET - SOT-23 | Future Electronics |
MOSFET P-Ch 2.3A 20V SOT23-3 | RS |
Mosfet Transistor, P Channel, -2 A, -20 V, 0.12 Ohm, -4.5 V, -700 Mv Rohs Compliant: Yes |Nexperia BSH205G2R | Newark Electronics |
MOSFET, P-CH, -20V, -2A, TO236AB | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 20V 2.3A 3-Pin TO-263AB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BSH205G2R?
Additional datasheets, footprints and schematics for BSH205G2R are listed on our Part Details page. You can also find images and similar parts to BSH205G2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSH205G2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSH205G2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSH205G2R fall under?
The BSH205G2R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSH205G2R when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSH205G2R you can contact the distributor directly for product support, shipping queries etc.
Is the BSH205G2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSH205G2R have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BSH205G2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSH205G2R often in real-time on the comparison pages.
What if I can't find stock of BSH205G2R?
You can fill out our help required form which you can use to request a quote for BSH205G2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.