Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
107,595
in stock
|
Buy Now | |
element14
from US$0.10
|
93,640
in stock
|
Buy Now | |
Farnell
from US$0.08
|
93,640
in stock
|
Buy Now | |
RS
from US$0.17
|
17,420
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
3,780
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
2,760
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Drain Source Voltage Vds | 30V |
Continuous Drain Current Id | 470mA |
On Resistance Rds(on) | 0.66ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 680mV |
RoHS Compliant | Yes |
Mosfet, P Channel, 30V, 0.47A, Sot23 | Newark Electronics |
MOSFET, P CH, 30V, 0.47A, SOT23 | element14 |
MOSFET P-Channel 30V 0.47A TO236AB | RS |
BSH203 Sereies 30 V 1.65 Ohm 2.2 nC 417 mW P-Channel Silicon SMT MOSFET - SOT-23 | Future Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 30V 0.47A 3-Pin TO-236AB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BSH203 215.?
Additional datasheets, footprints and schematics for BSH203 215. are listed on our Part Details page. You can also find images and similar parts to BSH203 215. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSH203 215. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSH203 215. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSH203 215. fall under?
The BSH203 215. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSH203 215. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSH203 215. you can contact the distributor directly for product support, shipping queries etc.
Is the BSH203 215. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BSH203 215. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for BSH203 215..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSH203 215. often in real-time on the comparison pages.
What if I can't find stock of BSH203 215.?
You can fill out our help required form which you can use to request a quote for BSH203 215. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.