Prices starting from US$0.0251
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
RS | US$0.0432 |
16,800
|
Buy Now |
![]() |
Avnet Asia | US$0.0279 |
135,000
|
Buy Now |
![]() |
Future Electronics | US$0.0251 |
129,000
|
Buy Now |
![]() |
Newark Electronics | US$0.06 |
22,917
|
Buy Now |
![]() |
Avnet America | US$0.0254 |
12,000
|
Buy Now |
![]() |
Farnell | US$0.0414 |
4,652
|
Buy Now |
![]() |
element14 | US$0.0300 |
4,652
|
Buy Now |
![]() |
Chip One Stop | US$0.0276 |
2,630
|
Buy Now |
![]() |
Avnet Silica | - |
54,000
|
Buy Now |
![]() |
EBV Elektronik | - |
27,000
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 210mA |
Drain Source Voltage Vds | 55V |
On Resistance Rds(on) | 2.3ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 302mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Trans MOSFET N-CH 55V 0.335A 3-Pin TO-263AB T/R | Avnet Asia |
BSH111 Series 55 V 364 mW 0.5 nC N-Channel Surface Mount MOSFET - SOT-23 | Future Electronics |
Mosfet, N-Ch, 55V, 0.21A, Sot-23 | Newark Electronics |
MOSFET N-Ch 55V 210mA Auto TO-236AB | RS |
MOSFET, N-CH, 55V, 0.21A, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a BSH111BKR?
Additional datasheets, footprints and schematics for BSH111BKR are listed on our Part Details page. You can also find images and similar parts to BSH111BKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSH111BKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSH111BKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSH111BKR fall under?
The BSH111BKR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSH111BKR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSH111BKR you can contact the distributor directly for product support, shipping queries etc.
Is the BSH111BKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSH111BKR have stock available?
Authorised distributors including Avnet Asia, Future Electronics, Newark Electronics, RS and Avnet America have stock available or on a lead time for BSH111BKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSH111BKR often in real-time on the comparison pages.
What if I can't find stock of BSH111BKR?
You can fill out our help required form which you can use to request a quote for BSH111BKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.