Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
69,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
579,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
84,487
in stock
|
Buy Now | |
element14
from US$0.15
|
76,717
in stock
|
Buy Now | |
Farnell
from US$0.12
|
76,717
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
4,240
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
2,791
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
350
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.9A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.077ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
BSH108 Series 30 V 120 mOhm 0.83 W N-Channel Enhancement Mode Transistor -SOT-23 | Future Electronics |
Mosfet, N-Ch, 30V, 1.9A, 0.83W, Sot-23 | Newark Electronics |
MOSFET, N CH, 30V, 1.9A, SOT23 | element14 |
MOSFET N-Channel 30V 1.9A TO236AB | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 30V 1.9A 3-Pin TO-236AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a BSH108 215.?
Additional datasheets, footprints and schematics for BSH108 215. are listed on our Part Details page. You can also find images and similar parts to BSH108 215. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSH108 215. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSH108 215. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSH108 215. fall under?
The BSH108 215. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSH108 215. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSH108 215. you can contact the distributor directly for product support, shipping queries etc.
Is the BSH108 215. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSH108 215. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BSH108 215..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSH108 215. often in real-time on the comparison pages.
What if I can't find stock of BSH108 215.?
You can fill out our help required form which you can use to request a quote for BSH108 215. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.