Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.07
|
960,000
in stock
|
Buy Now | |
RS
from US$0.10
|
74,320
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
33,028
in stock
|
Buy Now | |
element14
from US$0.14
|
33,028
in stock
|
Buy Now | |
Farnell
from US$0.11
|
33,028
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
15,000
in stock
|
Buy Now | |
Micros
from US$0.14
|
4,254
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
315
in stock
|
Buy Now | |
Avnet Silica
-
|
651,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.05A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.14ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 570mV |
Power Dissipation Pd | 417mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Enhancement |
Voltage Vds Typ | 20V |
Voltage Vgs Max | 570mV |
Voltage Vgs Rds on Measurement | 4.5V |
BSH105 Series 20 V 200 mOhm 417 mW N-Ch Enhancement Mode MOS Transistor - SOT-23 | Future Electronics |
MOSFET N-Channel 20V 1.05A TO236AB | RS |
Mosfet, N-Ch, 20V, 1.05A, 0.417W, Sot-23 | Newark Electronics |
MOSFET, N CH, 20V, 1.05A, SOT23 | element14 |
Trans MOSFET N-CH 20V 1.05A 3-Pin TO-236AB T/R | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BSH105 215?
Additional datasheets, footprints and schematics for BSH105 215 are listed on our Part Details page. You can also find images and similar parts to BSH105 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSH105 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSH105 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSH105 215 fall under?
The BSH105 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSH105 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSH105 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BSH105 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSH105 215 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BSH105 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSH105 215 often in real-time on the comparison pages.
What if I can't find stock of BSH105 215?
You can fill out our help required form which you can use to request a quote for BSH105 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.