Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.07
|
459,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
168,000
in stock
|
Buy Now | |
element14
from US$0.10
|
168,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
168,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
86,351
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
39,000
in stock
|
Buy Now | |
RS
from US$0.11
|
25,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
19
in stock
|
Buy Now | |
Avnet Silica
-
|
555,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
48,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.30
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 850mA |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.4ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 400mV |
Power Dissipation Pd | 750mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
BSH103 Series 30 V 850 mA 400 mOhm N-Ch Enhancement Mode MOS Transistor - SOT-23 | Future Electronics |
Mosfet, N-Ch, 30V, 0.85A, 0.75W, Sot-23 | Newark Electronics |
MOSFET, N, 30V, 0.85A, SOT-23, REEL 3K | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 30V 0.85A 3-Pin TO-236AB T/R | Avnet America |
MOSFET N-Channel 30V 0.85A TO236AB | RS |
Nexperia MOSFET, N-Channel, 30V, 850mA, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a BSH103 215?
Additional datasheets, footprints and schematics for BSH103 215 are listed on our Part Details page. You can also find images and similar parts to BSH103 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSH103 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSH103 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSH103 215 fall under?
The BSH103 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSH103 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSH103 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BSH103 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSH103 215 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BSH103 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSH103 215 often in real-time on the comparison pages.
What if I can't find stock of BSH103 215?
You can fill out our help required form which you can use to request a quote for BSH103 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.