Status: | Unknown |
---|---|
Series: | BSD Series |
RoHS: | Unknown |
Supply Voltage Min | 24VDC |
---|---|
Supply Voltage Max | 48VDC |
No. of Phases | Two Phase |
Power Rating | - |
Output Voltage Max | - |
Output Current | 2.2A |
Product Range | BSD Series |
SVHC | No SVHC (12-Jan-2017) |
Stepper Motor Drive, 2Ph, 48Vdc, 2.2A Rohs Compliant: Yes |Rta BSD02.V. | Newark Electronics |
STEPPER MOTOR DRIVE, 2PH, 48VDC, 2.2A | element14 |
Where can I find additional details, specifications and documents for a BSD02.V?
Additional datasheets, footprints and schematics for BSD02.V are listed on our Part Details page. You can also find images and similar parts to BSD02.V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSD02.V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSD02.V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSD02.V fall under?
The BSD02.V is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to BSD02.V when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSD02.V you can contact the distributor directly for product support, shipping queries etc.
Is the BSD02.V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSD02.V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BSD02.V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSD02.V often in real-time on the comparison pages.
What if I can't find stock of BSD02.V?
You can fill out our help required form which you can use to request a quote for BSD02.V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.