Status: | Unknown |
---|---|
Series: | VersaKrimp 19205 Series |
RoHS: | Compliant |
Product Range | VersaKrimp 19205 Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Terminal Material | Copper |
Insulation | Non Insulated |
RoHS Compliant | Yes |
SEAMLESS PARALLEL SPLICE BS-3 4 SPM | Heilind Electronics |
Terminal, Parallel Splice, 16Awg-14Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a BS304?
Additional datasheets, footprints and schematics for BS304 are listed on our Part Details page. You can also find images and similar parts to BS304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS304 fall under?
The BS304 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Parallel Splices.
Can I view similar or alternative parts?
You can view similar parts to BS304 when available in the Parallel Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS304 you can contact the distributor directly for product support, shipping queries etc.
Is the BS304 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BS304 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for BS304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS304 often in real-time on the comparison pages.
What if I can't find stock of BS304?
You can fill out our help required form which you can use to request a quote for BS304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.