Status: | Active |
---|---|
Series: | BS170 |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.17
|
5,910
in stock
|
Buy Now |
![]() |
Flip Electronics
from US$0.05
|
134,888
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.06
|
37,000
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.09
|
31,600
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$0.05
|
21,986
in stock
|
Buy Now |
![]() |
element14
from US$0.09
|
13,730
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.11
|
11,115
in stock
|
Buy Now |
![]() |
Farnell
from US$0.09
|
11,115
in stock
|
Buy Now |
![]() |
Jameco Electronics
from US$0.10
|
9,741
in stock
|
Buy Now |
![]() |
TME
from US$0.09
|
9,286
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$0.10
|
5,245
in stock
|
Buy Now |
![]() |
Micros
from US$0.09
|
3,800
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.06
|
9
in stock
|
Buy Now |
![]() |
Lake-View Electronics
-
|
164
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
This product is general usage and suitable for many different applications |
Description | BS170 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 0.5 |
PD Max (W) | 0.83 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 5000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 60 |
Package Type | TO-92-3 |
N-Channel 60 V 5 Ohm Enhancement Mode Field Effect Transistor - TO-92 | Future Electronics |
N-VMOS 60V 0,5A 0,83W 5R TO92 | Schukat Electronic |
N CHANNEL MOSFET, 500MA, 60V, TO-92 | element14 |
Mosfet Transistor, N Channel, 500 Ma, 60 V, 1.2 Ohm, 10 V, 2.1 V Rohs Compliant: Yes |Onsemi BS170 | Newark Electronics |
Transistor: N-MOSFET | TME |
MOSFET N-Channel 60V 0.5A TO-92 | RS |
N-MOSFET 500mA 60V 350mW | Micros |
Power MOSFET, N Channel, 60 V, 500 mA, 5 Ohm, TO-92, 3 Pins, Through Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a BS170?
Additional datasheets, footprints and schematics for BS170 are listed on our Part Details page. You can also find images and similar parts to BS170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS170 fall under?
The BS170 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to BS170 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS170 you can contact the distributor directly for product support, shipping queries etc.
Is the BS170 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BS170 have stock available?
Authorised distributors including Flip Electronics, Future Electronics, Schukat Electronic, Rochester Electronics and element14 have stock available or on a lead time for BS170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS170 often in real-time on the comparison pages.
What if I can't find stock of BS170?
You can fill out our help required form which you can use to request a quote for BS170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.