Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
SPI BUS interface (CPOL, CPHA)=(0,0), (1,1) |
Voltage Range: 2.5V to 5.5V |
Operating Range: -40°C to +125°C |
Clock Frequency: 10MHz (Max) |
Write Time: 4ms (Max) |
Page Size: 32bytes |
Bit Format: 8192 x 8bit |
32bytes Write Lockable Identification Page (ID Page) |
Address Auto Increment Function at Read Operation |
Auto Erase and Auto End Function at Data Rewrite |
Write Protect Block Setting by Software Memory Array 1/4, 1/2, Whole |
HOLD Function by HOLDB Pin |
Low Supply Current Write Operation (5V): 1.0mA (Typ) Read Operation (5V): 1.2mA (Typ) Standby State(5V): 0.1μA (Typ) |
Prevention of Write Mistake Write prohibition at Power On Write prohibition by WPB Pin Write prohibition Block Setting Prevention of Write Mistake at Low Voltage |
Write Cycles : 1,000,000 Write Cycles (Ta≤85°C) : 500,000 Write Cycles (Ta≤105°C) : 300,000 Write Cycles (Ta≤125°C) |
Data Retention : 100 Years (Ta≤25°C) : 60 Years (Ta≤105°C) : 50 Years (Ta≤125°C) |
Data at Shipment Memory Array: FFh ID Page First 3 Addresses: 2Fh, 00h, 0Dh Other Addresses: FFh Status Register WPEN, BP1, BP0: 0, 0, 0 Lock Status LS: 0 |
MSOP8, TSSOP-B8, SOP8, SOP-J8 Packages |
AEC-Q100 Qualified |
Series | BR25H-2AC |
---|---|
Density [bit] | 64K |
Bit Format [Word x Bit] | 8K x 8 |
Vcc(Min.)[V] | 2.5 |
Vcc(Max.)[V] | 5.5 |
Circuit Current (Max.)[mA] | 5.5 |
Standby Current (Max.)[μA] | 10 |
Write Cycle (Max.)[ms] | 4 |
Input Frequency (Max.)[Hz] | 10M |
Endurance (Max.)[Cycle] | 106 |
Data Retention (Max.)[Year] | 100 |
I/F | SPI BUS |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 3x6.4 (t=1.2) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BR25H640FVT-2AC Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Opcode, Address, and Page Configuration for SPI BUS EEPROM |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
BR25H640-2AC is a 64Kbit Serial EEPROM of SPI BUS interface method. | Avnet America |
SERIAL EEPROM, 10MHZ, TSSOPB-8 | Farnell |
Serial Eeprom, 10Mhz, Tssopb-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a BR25H640FVT-2ACE2?
Additional datasheets, footprints and schematics for BR25H640FVT-2ACE2 are listed on our Part Details page. You can also find images and similar parts to BR25H640FVT-2ACE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BR25H640FVT-2ACE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR25H640FVT-2ACE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BR25H640FVT-2ACE2 fall under?
The BR25H640FVT-2ACE2 is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to BR25H640FVT-2ACE2 when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BR25H640FVT-2ACE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BR25H640FVT-2ACE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BR25H640FVT-2ACE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Avnet America, element14 and Farnell have stock available or on a lead time for BR25H640FVT-2ACE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BR25H640FVT-2ACE2 often in real-time on the comparison pages.
What if I can't find stock of BR25H640FVT-2ACE2?
You can fill out our help required form which you can use to request a quote for BR25H640FVT-2ACE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.