Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
1,082
in stock
|
Buy Now | |
CoreStaff
from US$0.32
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Completely conforming to I²C BUS |
Wide operating voltage range:1.8 to 5.5V |
Data rewrite up to 1,000,000times |
Series | BR24L-W |
---|---|
Density [bit] | 8K |
Bit Format [Word x Bit] | 1K x 8 |
Vcc(Min.)[V] | 1.8 |
Vcc(Max.)[V] | 5.5 |
Circuit Current (Max.)[mA] | 2 |
Standby Current (Max.)[μA] | 2 |
Write Cycle (Max.)[ms] | 5 |
Input Frequency (Max.)[Hz] | 400k |
Endurance (Max.)[Cycle] | 106 |
Data Retention (Max.)[Year] | 40 |
I/F | I2C BUS(2-Wire) |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x4 (t=0.9) |
Data Sheet |
---|
BR24L08FVM-W Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Address and Page Configuration of I2C BUS EEPROM |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Serial Eeprom, 8Kbit, 100Khz, Msop-8 | Newark Electronics |
BR24 Series 8 Kb (1K X 8) 1.8 to 5.5 V SMT I2C Bus Serial EEPROM - MSOP-8 | Future Electronics |
EEPROM Serial-2Wire 8K-bit 1K x 8 2.5V/3.3V/5V 8-Pin MSOP T/R | Avnet America |
SERIAL EEPROM, 8KBIT, 100KHZ, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a BR24L08FVM-WTR?
Additional datasheets, footprints and schematics for BR24L08FVM-WTR are listed on our Part Details page. You can also find images and similar parts to BR24L08FVM-WTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BR24L08FVM-WTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR24L08FVM-WTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BR24L08FVM-WTR fall under?
The BR24L08FVM-WTR is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to BR24L08FVM-WTR when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BR24L08FVM-WTR you can contact the distributor directly for product support, shipping queries etc.
Is the BR24L08FVM-WTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BR24L08FVM-WTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BR24L08FVM-WTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BR24L08FVM-WTR often in real-time on the comparison pages.
What if I can't find stock of BR24L08FVM-WTR?
You can fill out our help required form which you can use to request a quote for BR24L08FVM-WTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.