Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
1,329
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
2,600
in stock
|
Buy Now | |
CoreStaff
from US$0.57
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
1,329
in stock
|
Buy Now | |
element14
from US$0.88
|
1,329
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
All controls available by 2 ports of serial clock(SCL) and serial data(SDA) |
Other devices than EEPROM can be connected to the same port, saving microcontroller port |
1.7V to 5.5V Single Power Source Operation most suitable for battery use |
1.7V to 5.5V wide limit of operating voltage, possible 1MHz operation |
Page Write Mode useful for initial value write at factory shipment |
Self-timed Programming Cycle |
Low Current Consumption |
Prevention of Write Mistake |
More than 1 million write cycles |
More than 40 years data retention |
Noise filter built in SCL / SDA terminal |
Initial delivery state FFh |
Series | BR24G-3A |
---|---|
Density [bit] | 512K |
Bit Format [Word x Bit] | 64K x 8 |
Comment | Cu wire bonding. |
Vcc(Min.)[V] | 1.7 |
Vcc(Max.)[V] | 5.5 |
Circuit Current (Max.)[mA] | 4.5 |
Standby Current (Max.)[μA] | 3 |
Write Cycle (Max.)[ms] | 5 |
Input Frequency (Max.)[Hz] | 1M |
Endurance (Max.)[Cycle] | 106 |
Data Retention (Max.)[Year] | 40 |
I/F | I2C BUS(2-Wire) |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 4.9x6 (t=1.65) |
Data Sheet |
---|
BR24G512FJ-3A Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Address and Page Configuration of I2C BUS EEPROM |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Serial Eeprom, 512Kbit, 1Mhz, Sop-8 | Newark Electronics |
SERIAL EEPROM, 512KBIT, 1MHZ, SOP-8 | element14 |
BR24G512 Series 512Kb (64 K x 8) 5.5 V 1 MHz I2C BUS EEPROM - SOP-J8 | Future Electronics |
EEPROM Serial-I2C 512K-bit 64K x 8 8-Pin SOP-J Embossed Carrier T/R | Avnet America |
Where can I find additional details, specifications and documents for a BR24G512FJ-3AGTE2?
Additional datasheets, footprints and schematics for BR24G512FJ-3AGTE2 are listed on our Part Details page. You can also find images and similar parts to BR24G512FJ-3AGTE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BR24G512FJ-3AGTE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR24G512FJ-3AGTE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BR24G512FJ-3AGTE2 fall under?
The BR24G512FJ-3AGTE2 is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to BR24G512FJ-3AGTE2 when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BR24G512FJ-3AGTE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BR24G512FJ-3AGTE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BR24G512FJ-3AGTE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BR24G512FJ-3AGTE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BR24G512FJ-3AGTE2 often in real-time on the comparison pages.
What if I can't find stock of BR24G512FJ-3AGTE2?
You can fill out our help required form which you can use to request a quote for BR24G512FJ-3AGTE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.