BR24G1MFJ-3AGTE2 Memory by Rohm

1024KBit, I²C BUS, Low Power Serial EEPROM


ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

Where to Buy

Prices starting from US$1.35

Distributor Stock
Logo for Farnell
Farnell
from US$2.01
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.67
8,255
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.08
900
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.87
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.35
-
Buy Now
Logo for element14
element14
from US$1.90
-
Buy Now

Features

All controls available by 2 ports of serial clock(SCL) and serial data(SDA)
Other devices than EEPROM can be connected to the same port, saving microcontroller port
1.7V to 5.5V Single Power Source Operation most suitable for battery use
1.7V to 5.5V wide limit of operating voltage, possible 1MHz operation
Page Write Mode useful for initial value write at factory shipment
Self-timed Programming Cycle
Low Current Consumption
Prevention of Write Mistake
More than 1 million write cycles
More than 40 years data retention
Noise filter built in SCL / SDA terminal
Initial delivery state FFh

Specifications

Series BR24G-3A
Density [bit] 1M
Bit Format [Word x Bit] 128K x 8
Comment Cu wire bonding.
Vcc(Min.)[V] 1.7
Vcc(Max.)[V] 5.5
Circuit Current (Max.)[mA] 4.5
Standby Current (Max.)[μA] 3
Write Cycle (Max.)[ms] 5
Input Frequency (Max.)[Hz] 1M
Endurance (Max.)[Cycle] 106
Data Retention (Max.)[Year] 40
I/F I2C BUS(2-Wire)
Operating Temperature (Min.)[°C] -40
Operating Temperature (Max.)[°C] 85
Package Size [mm] 4.9x6 (t=1.65)

Resources






Manufacturing Data
Factory Information



Alternative Descriptions

Serial Eeprom, 1Mbit, 1Mhz, Sop-8 | Newark Electronics
EEPROM Serial-I2C 1M-bit 128K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOP-J T/R | Avnet America
SERIAL EEPROM, 1MBIT, 1MHZ, SOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BR24G1MFJ-3AGTE2?

Additional datasheets, footprints and schematics for BR24G1MFJ-3AGTE2 are listed on our Part Details page. You can also find images and similar parts to BR24G1MFJ-3AGTE2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BR24G1MFJ-3AGTE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR24G1MFJ-3AGTE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BR24G1MFJ-3AGTE2 fall under?

The BR24G1MFJ-3AGTE2 is listed under Semiconductors - ICs > Memory > EEPROM.

Can I view similar or alternative parts?

You can view similar parts to BR24G1MFJ-3AGTE2 when available in the EEPROM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BR24G1MFJ-3AGTE2 you can contact the distributor directly for product support, shipping queries etc.

Is the BR24G1MFJ-3AGTE2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for BR24G1MFJ-3AGTE2 have stock available?

Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BR24G1MFJ-3AGTE2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BR24G1MFJ-3AGTE2 often in real-time on the comparison pages.

What if I can't find stock of BR24G1MFJ-3AGTE2?

You can fill out our help required form which you can use to request a quote for BR24G1MFJ-3AGTE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay