Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
CoreStaff
from US$0.13
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Completely conforming to the world standard I²C BUS. All controls available by 2 ports of serial clock (SCL) and serial data (SDA) |
Other devices than EEPROM can be connected to the same port, saving microcontroller port |
1.6V to 5.5V Single Power Source Operation most suitable for battery use |
1.6V to 5.5V wide limit of operating voltage, possible FAST MODE 400KHz operation |
Page Write Mode useful for initial value write at factory shipment |
Self-timed Programming Cycle |
Low Current Consumption |
Prevention of Write Mistake |
More than 1 million write cycles |
More than 40 years data retention |
Noise filter built in SCL / SDA terminal |
Initial delivery state FFh |
Series | BR24G-3 |
---|---|
Density [bit] | 4K |
Bit Format [Word x Bit] | 512 x 8 |
Comment | Cu wire bonding. |
Vcc(Min.)[V] | 1.6 |
Vcc(Max.)[V] | 5.5 |
Circuit Current (Max.)[mA] | 2 |
Standby Current (Max.)[μA] | 2 |
Write Cycle (Max.)[ms] | 5 |
Input Frequency (Max.)[Hz] | 400k |
Endurance (Max.)[Cycle] | 106 |
Data Retention (Max.)[Year] | 40 |
I/F | I2C BUS(2-Wire) |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2x3 (t=0.6) |
Data Sheet |
---|
BR24G04NUX-3 Data Sheet |
Application Note |
---|
Difference between BR24G-3 and BR24L-W |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Address and Page Configuration of I2C BUS EEPROM |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
E²ser.I²C 512x8 VSON008X2030 | Rutronik |
Serial Eeprom, 4Kbit, 400Khz, Vson-8 | Newark Electronics |
EEPROM I2C BUS(2-Wre) 4K VSON008X2030 EEPROM | Future Electronics |
EEPROM Serial-I2C 4K-bit 512 x 8 1.8V/2.5V/3.3V/5V 8-Pin VSON T/R | Avnet America |
SERIAL EEPROM, 4KBIT, 400KHZ, VSON-8 | Farnell |
Where can I find additional details, specifications and documents for a BR24G04NUX-3TTR?
Additional datasheets, footprints and schematics for BR24G04NUX-3TTR are listed on our Part Details page. You can also find images and similar parts to BR24G04NUX-3TTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BR24G04NUX-3TTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR24G04NUX-3TTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BR24G04NUX-3TTR fall under?
The BR24G04NUX-3TTR is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to BR24G04NUX-3TTR when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BR24G04NUX-3TTR you can contact the distributor directly for product support, shipping queries etc.
Is the BR24G04NUX-3TTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BR24G04NUX-3TTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for BR24G04NUX-3TTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BR24G04NUX-3TTR often in real-time on the comparison pages.
What if I can't find stock of BR24G04NUX-3TTR?
You can fill out our help required form which you can use to request a quote for BR24G04NUX-3TTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.