BR24A01AFJ-WME2 Memory by Rohm

1KBit, I²C BUS, Serial EEPROM for Automotive (105℃ Operation)


A serial EEPROM(Electrically Erasable Programmable Read Only Memory) is non-volatile memory that can be overwritten electrically, in units of bytes, and is most suitable for data storage use. ROHM's high reliability serial EEPROMs are among the top of their class. They command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.8V to 5.5V, 2.5V to 5.5V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.56
695
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.44
1,990
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.53
695
in stock
Buy Now
Logo for element14
element14
from US$0.65
695
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.32
-
Buy Now

Features

Completely conforming to I²C BUS
Wide operating voltage range:2.5 to 5.5V
Data rewrite up to 1,000,000times

Specifications

Series BR24A-WM
Density [bit] 1K
Bit Format [Word x Bit] 128 x 8
Vcc(Min.)[V] 2.5
Vcc(Max.)[V] 5.5
Circuit Current (Max.)[mA] 2
Standby Current (Max.)[μA] 2
Write Cycle (Max.)[ms] 5
Input Frequency (Max.)[Hz] 400k
Endurance (Max.)[Cycle] 106
Data Retention (Max.)[Year] 40
I/F I2C BUS(2-Wire)
Operating Temperature (Min.)[°C] -40
Operating Temperature (Max.)[°C] 105
Package Size [mm] 4.9x6 (t=1.65)
Common Standard AEC-Q100 (Automotive Grade)

Resources






Manufacturing Data
Factory Information



Alternative Descriptions

Serial Eeprom, 400Khz, Sop-J-8 | Newark Electronics
SERIAL EEPROM, 400KHZ, SOP-J-8 | element14
EEPROM Serial I2C 1Kbit 128 X 8 2.5V to 5.5V 9-Pin SOP-J Emboss T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BR24A01AFJ-WME2?

Additional datasheets, footprints and schematics for BR24A01AFJ-WME2 are listed on our Part Details page. You can also find images and similar parts to BR24A01AFJ-WME2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BR24A01AFJ-WME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR24A01AFJ-WME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BR24A01AFJ-WME2 fall under?

The BR24A01AFJ-WME2 is listed under Semiconductors - ICs > Memory > EEPROM.

Can I view similar or alternative parts?

You can view similar parts to BR24A01AFJ-WME2 when available in the EEPROM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BR24A01AFJ-WME2 you can contact the distributor directly for product support, shipping queries etc.

Is the BR24A01AFJ-WME2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for BR24A01AFJ-WME2 have stock available?

Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BR24A01AFJ-WME2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BR24A01AFJ-WME2 often in real-time on the comparison pages.

What if I can't find stock of BR24A01AFJ-WME2?

You can fill out our help required form which you can use to request a quote for BR24A01AFJ-WME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay